onsemi 25V 2A SOT89 Bipolar Transistor 2SB1121T

Description
TRANS PNP 25V 2A SOT89-3 Product overview: 2SB1121T from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1121T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 25V 2A SOT89-3 Product overview: 2SB1121T from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1121T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 2A SOT89 Bipolar Transistor
276-2SB1121T
25V 2A SOT89 Bipolar Transistor 276-2SB1121T
TRANS PNP 25V 2A SOT89-3 Product overview: 2SB1121T from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1121T can be used for catalog matching and distributor lookup.

TRANS PNP 25V 2A SOT89-3 Product overview: 2SB1121T from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1121T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1121T - 075418-2SB1121T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1121T
075418-2SB1121T
TRANSISTORS - Transistors (BJT) - Single - 2SB1121T 075418-2SB1121T
Manufacturer: ON Semiconductor Win Source Part Number: 075418-2SB1121T Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 600mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 075418-2SB1121T
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 600mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SB1121T 075418-2SB1121T
Product Name 25V 2A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1121T
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data