onsemi -25V -2A 150MHz SOT-89 Bipolar Transistor 2SB1121T-TD-E

Description
PNP BJT, -25V, -2A, 150MHz, SOT-89, SM Product overview: 2SB1121T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -25V, -2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -25V, -2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1121T-TD-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT, -25V, -2A, 150MHz, SOT-89, SM Product overview: 2SB1121T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -25V, -2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -25V, -2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1121T-TD-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-25V -2A 150MHz SOT-89 Bipolar Transistor
276-2SB1121T-TD-E
-25V -2A 150MHz SOT-89 Bipolar Transistor 276-2SB1121T-TD-E
PNP BJT, -25V, -2A, 150MHz, SOT-89, SM Product overview: 2SB1121T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -25V, -2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -25V, -2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1121T-TD-E can be used for catalog matching and distributor lookup.

PNP BJT, -25V, -2A, 150MHz, SOT-89, SM Product overview: 2SB1121T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -25V, -2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -25V, -2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1121T-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 488-2SB1121T-TD-ETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-2SB1121T-TD-ETR-ND
Single Bipolar Transistors 488-2SB1121T-TD-ETR-ND
TRANS PNP 25V 2A PCP

TRANS PNP 25V 2A PCP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1121T-TD-E - 005801-2SB1121T-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1121T-TD-E
005801-2SB1121T-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SB1121T-TD-E 005801-2SB1121T-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 005801-2SB1121T-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 600mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005801-2SB1121T-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 600mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1121T-TD-E
Bipolar Transistors - BJT 2SB1121T-TD-E
Bipolar Transistors - BJT BIP PNP 2A 25V

Bipolar Transistors - BJT BIP PNP 2A 25V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1121T-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1121T-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1121T-TD-E
TRANS PNP 25V 2A PCP

TRANS PNP 25V 2A PCP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SB1121T-TD-E 488-2SB1121T-TD-ETR-ND 005801-2SB1121T-TD-E 2SB1121T-TD-E 2SB1121T-TD-E
Product Name -25V -2A 150MHz SOT-89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SB1121T-TD-E Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
IC(max) 2000 milliamps 2000 milliamps
VCEO 25 volts 25 volts
VCBO -30 volts
fT 150 MHz
Unlock Full Specs
to access all available technical data