onsemi 2.5A 10V Bipolar Transistor 2SB1120G-TD-E

Description
Bipolar PNP Transistor, 2.5A 10V
Request a Quote Datasheet
Description
Bipolar PNP Transistor, 2.5A 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SB1120G-TD-E - Rochester Electronics
Newburyport, MA, United States
Bipolar PNP Transistor, 2.5A 10V

Bipolar PNP Transistor, 2.5A 10V

Supplier's Site Datasheet
2.5A 10V Bipolar Transistor - 276-2SB1120G-TD-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5A 10V Bipolar Transistor
276-2SB1120G-TD-E
2.5A 10V Bipolar Transistor 276-2SB1120G-TD-E
BIP PNP 2.5A 10V Product overview: 2SB1120G-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 10V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5A, 10V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1120G-TD-E can be used for catalog matching and distributor lookup.

BIP PNP 2.5A 10V Product overview: 2SB1120G-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 10V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5A, 10V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1120G-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1120G-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1120G-TD-E
BIP PNP 2.5A 10V

BIP PNP 2.5A 10V

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SB1120G-TD-E 276-2SB1120G-TD-E 2SB1120G-TD-E
Product Name 2.5A 10V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156600P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-16WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
5 suppliers