onsemi 1A 25V Bipolar Transistor 2SB1119S-TD-E

Description
Bipolar PNP Transistor, 1A 25V
Request a Quote Datasheet
Description
Bipolar PNP Transistor, 1A 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SB1119S-TD-E - Rochester Electronics
Newburyport, MA, United States
Bipolar PNP Transistor, 1A 25V

Bipolar PNP Transistor, 1A 25V

Supplier's Site Datasheet
1A 25V Bipolar Transistor - 276-2SB1119S-TD-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 25V Bipolar Transistor
276-2SB1119S-TD-E
1A 25V Bipolar Transistor 276-2SB1119S-TD-E
BIP PNP 1A 25V Product overview: 2SB1119S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1119S-TD-E can be used for catalog matching and distributor lookup.

BIP PNP 1A 25V Product overview: 2SB1119S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1119S-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1119S-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1119S-TD-E
BIP PNP 1A 25V

BIP PNP 1A 25V

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SB1119S-TD-E 276-2SB1119S-TD-E 2SB1119S-TD-E
Product Name 1A 25V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40LZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 1219470 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details