Win Source Part Number: 976890-2SB1013TP-3
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: ONSONS2SB1013TP-3,21
RoHS Status: Not applicable
Bipolar PNP Transistor, 2A 16V
BIP PNP 2A 16V
| Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 976890-2SB1013TP-3 | 2SB1013TP-3 | 2SB1013TP-3 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT3 |