Manufacturer: ON Semiconductor
Win Source Part Number: 751122-2SA984KF-AA
Manufacturer Homepage: www.onsemi.com
Reference case: TO-92
Reference Date Code: 07+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
BIP PNP 0.5A 80V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 751122-2SA984KF-AA | 2SA984KF-AA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA984KF-AA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Packing Method | Bulk; Bulk |