onsemi TRANSISTORS - Transistors (BJT) - Single - 2SA733P 2SA733P

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1004223-2SA733P Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: 2SA733P Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1mA, 6V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): 2SA673A(K)C; 2SA673AK-E; 2SA673AKD-E; 2SA673A(K)D; Introduction Date: September 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1004223-2SA733P Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: 2SA733P Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1mA, 6V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): 2SA673A(K)C; 2SA673AK-E; 2SA673AKD-E; 2SA673A(K)D; Introduction Date: September 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA733P - 1004223-2SA733P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA733P
1004223-2SA733P
TRANSISTORS - Transistors (BJT) - Single - 2SA733P 1004223-2SA733P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1004223-2SA733P Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: 2SA733P Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1mA, 6V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): 2SA673A(K)C; 2SA673AK-E; 2SA673AKD-E; 2SA673A(K)D; Introduction Date: September 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1004223-2SA733P
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: 2SA733P
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1mA, 6V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): 2SA673A(K)C; 2SA673AK-E; 2SA673AKD-E; 2SA673A(K)D;
Introduction Date: September 01, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1004223-2SA733P
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA733P
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Logic - Translators, Level Shifters - 4104BDM - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS
View Details
2 suppliers