Bipolar Transistor, (-)50V, (-)150mA, Low VCE(sat) (PNP)NPN Single NPA-WA, TO-92 / NPA-WA, 1500-REEL Product overview: 2SA608NG-NPA-AT from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA608NG-NPA-AT can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 906314-2SA608NG-NPA-
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 50 V 150 mA 200MHz 500 mW Through Hole TO-92 (TO-226)
Package: Reel - TR
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2SA608
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
TRANS PNP 50V 0.15A TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SA608NG-NPA-AT | 906314-2SA608NG-NPA-AT | 2SA608NG-NPA-AT |
| Product Name | 50V 150mA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA608NG-NPA-AT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |