Bipolar (BJT) Transistor PNP 50V 10A 230MHz 25W Through Hole TO-220ML
Bipolar Transistor, -50V, -10A, Low VCE(sat), PNP TO-220F-3FS Bipolar Transistor, -50V, -10A, Low VCE(sat) PNP TO-220F-3FS, TO-220F-3FS, 50-TUBE Product overview: 2SA2222SG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -10A. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2222SG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1004222-2SA2222SG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 230MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220ML
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 300mA, 6A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 150 @ 270mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
TRANS PNP 50V 10A TO220ML
TRANS PNP 50V 10A TO220ML
Bipolar Transistors - BJT BIP PNP 10A 50V
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA2222SGOS-ND | 1844158 | 276-2SA2222SG | 1004222-2SA2222SG | 2SA2222SG | 2SA2222SG | 2SA2222SG |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | -50V -10A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA2222SG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | |||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; To-220f-3fs | TO-220; SOT3; TO-220ML | TO-220; TO-220-3 Full Pack | |||
| Number of units in IC | 1 | ||||||
| Packing Method | Tube; Tube | ||||||
| IC(max) | 10000 milliamps | 10000 milliamps |