onsemi Single Bipolar Transistors 2SA2222

Description
Bipolar (BJT) Transistor PNP 50V 10A 230MHz 2W Through Hole TO-220ML
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 10A 230MHz 2W Through Hole TO-220ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA2222-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA2222-ND
Single Bipolar Transistors 2SA2222-ND
Bipolar (BJT) Transistor PNP 50V 10A 230MHz 2W Through Hole TO-220ML

Bipolar (BJT) Transistor PNP 50V 10A 230MHz 2W Through Hole TO-220ML

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA2222 - 1124656-2SA2222 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2222
1124656-2SA2222
TRANSISTORS - Transistors (BJT) - Single - 2SA2222 1124656-2SA2222
Manufacturer: ON Semiconductor Win Source Part Number: 1124656-2SA2222 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 230MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220ML Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 300mA, 6A DC Current Gain (hFE) (Minimum) at Ic, Vce: 150 at 270mA, 2V Maximum Power: 2W

Manufacturer: ON Semiconductor
Win Source Part Number: 1124656-2SA2222
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 230MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220ML
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 300mA, 6A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 150 at 270mA, 2V
Maximum Power: 2W

Buy Now
Singapore, Singapore
10A 50V Bipolar Transistor
276-2SA2222
10A 50V Bipolar Transistor 276-2SA2222
10A, 50V, PNP, Si, POWER TRANSISTOR, TO-220AB, TO-220ML, 3 PIN Product overview: 2SA2222 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2222 can be used for catalog matching and distributor lookup.

10A, 50V, PNP, Si, POWER TRANSISTOR, TO-220AB, TO-220ML, 3 PIN Product overview: 2SA2222 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2SA2222-ND 1124656-2SA2222 276-2SA2222
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA2222 10A 50V Bipolar Transistor
Polarity PNP PNP PNP
Unlock Full Specs
to access all available technical data