onsemi TRANSISTORS - Transistors (BJT) - Single - 2SA2210-1E 2SA2210-1E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 762436-2SA2210-1E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 2W Transistor Type: PNP Frequency - Transition: 140MHz Family Name: 2SA2210 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F-3SG Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 350mA, 7A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 1A, 2V Alternative Parts (Cross-Reference): BD906; ; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 762436-2SA2210-1E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 2W Transistor Type: PNP Frequency - Transition: 140MHz Family Name: 2SA2210 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F-3SG Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 350mA, 7A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 1A, 2V Alternative Parts (Cross-Reference): BD906; ; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA2210-1E - 762436-2SA2210-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2210-1E
762436-2SA2210-1E
TRANSISTORS - Transistors (BJT) - Single - 2SA2210-1E 762436-2SA2210-1E
Manufacturer: ON Semiconductor Win Source Part Number: 762436-2SA2210-1E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 2W Transistor Type: PNP Frequency - Transition: 140MHz Family Name: 2SA2210 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F-3SG Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 350mA, 7A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 1A, 2V Alternative Parts (Cross-Reference): BD906; ; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762436-2SA2210-1E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 2W
Transistor Type: PNP
Frequency - Transition: 140MHz
Family Name: 2SA2210
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-3SG
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 350mA, 7A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 1A, 2V
Alternative Parts (Cross-Reference): BD906; ;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
-50V -20A Bipolar Transistor
276-2SA2210-1E
-50V -20A Bipolar Transistor 276-2SA2210-1E
Bipolar Transistor, -50V, -20A, Low VCE(sat), PNP TO-220F-3SG Bipolar Transistor, -50V, -20A, Low VCE(sat) PNP TO-220F-3SG, 50-TUBE Product overview: 2SA2210-1E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -20A. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -20A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2210-1E can be used for catalog matching and distributor lookup.

Bipolar Transistor, -50V, -20A, Low VCE(sat), PNP TO-220F-3SG Bipolar Transistor, -50V, -20A, Low VCE(sat) PNP TO-220F-3SG, 50-TUBE Product overview: 2SA2210-1E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -20A. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -20A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2210-1E can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - 2SA2210-1EOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA2210-1EOS-ND
Single Bipolar Transistors 2SA2210-1EOS-ND
Bipolar (BJT) Transistor PNP 50V 20A 140MHz 2W Through Hole TO-220F-3SG

Bipolar (BJT) Transistor PNP 50V 20A 140MHz 2W Through Hole TO-220F-3SG

Buy Now Datasheet
Bipolar Transistors - 1844925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844925P
Bipolar Transistors 1844925P
BIP PNP 20A 50V

BIP PNP 20A 50V

Supplier's Site
Bipolar Transistors - 1844925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844925
Bipolar Transistors 1844925
BIP PNP 20A 50V

BIP PNP 20A 50V

Supplier's Site
Bipolar Transistors - 1844157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844157
Bipolar Transistors 1844157
BIP PNP 20A 50V

BIP PNP 20A 50V

Supplier's Site
Transistor - 109070473 - Radwell International
Willingboro, NJ, United States
Transistor
109070473
Transistor 109070473
TRANSISTOR, PNP, -50V, -20A, SC-67; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-50V; TRANSITION FREQUENCY FT:140MHZ; POWER DISSIPATION PD:30W; DC COLLECTOR CURRENT:-20A; DC CURRENT GAIN HFE:150HFE; TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, PNP, -50V, -20A, SC-67; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-50V; TRANSITION FREQUENCY FT:140MHZ; POWER DISSIPATION PD:30W; DC COLLECTOR CURRENT:-20A; DC CURRENT GAIN HFE:150HFE; TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA2210-1E
Bipolar Transistors - BJT 2SA2210-1E
Bipolar Transistors - BJT BIP PNP 20A 50V

Bipolar Transistors - BJT BIP PNP 20A 50V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA2210-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA2210-1E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA2210-1E
TRANS PNP 50V 20A TO220F-3SG

TRANS PNP 50V 20A TO220F-3SG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 762436-2SA2210-1E 276-2SA2210-1E 2SA2210-1EOS-ND 1844925P 1844925 109070473 2SA2210-1E 2SA2210-1E
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA2210-1E -50V -20A Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP
Package Type TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220 TO-220; To-220f
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697470 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
Single Bipolar Transistors - BC807-16W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
 - BCP49E6419 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOT223; SOT-223
View Details