Bipolar (BJT) Transistor PNP 100V 2A 300MHz 800mW Through Hole TP
TRANS PNP 100V 2A TP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SA2205-E-ND | 2SA2205-E |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |