Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036645-2SA2200-TD-E
Polarity: PNP
Number of Pins: 3
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): 2SA2200-TD-E2SA2200T
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant
Transistor; Bipolar, PNP, -60V, -3A, PCP Product overview: 2SA2200-TD-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -3A. Search-friendly keywords include transistor, BJT, switching, amplification, -60V, -3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA2200-TD-E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1036645-2SA2200-TD-E | 283-2SA2200-TD-E |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SA2200-TD-E | -60V -3A Bipolar Transistor |
| Polarity | PNP; PNP | PNP |