Bipolar Transistor, -50V, -10A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA2169-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -10A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -10A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2169-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 10A 130MHz 950mW Surface Mount TP-FA
Manufacturer: ON Semiconductor
Win Source Part Number: 1004219-2SA2169-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 580mV @ 250mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1A, 2V
Maximum Power Dissipation: 950mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT BIP PNP 10A 50V
TRANS PNP 50V 10A TP-FA
TRANS PNP 50V 10A TP-FA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SA2169-TL-E | 2SA2169-TL-EOSTR-ND | 1004219-2SA2169-TL-E | 2SA2169-TL-E | 2SA2169-TL-E | 2SA2169-TL-E |
| Product Name | -50V -10A DPAK Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SA2169-TL-E | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | ||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | |||
| VCBO | 50 volts | |||||
| fT | 130 MHz |