Bipolar (BJT) Transistor PNP 50V 3A 390MHz 800mW Surface Mount TP-FA
Bipolar (BJT) Transistor PNP 50V 3A 390MHz 800mW Surface Mount TP-FA
Manufacturer: ON Semiconductor
Win Source Part Number: 1124644-2SA2126-TL-H
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 390MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: 2-TP-FA
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 1μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: 2SA2126
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 520mV at 100mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 100mA, 2V
Maximum Power: 800mW
Bipolar Transistor, -50V, -3A, Low VCE(sat), PNP Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA2126-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2126-TL-H can be used for catalog matching and distributor lookup.
TRANS PNP 50V 3A TP-FA
Bipolar Transistors - BJT BIP PNP 3A 50V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA2126-TL-HOSTR-ND | 1124644-2SA2126-TL-H | 276-2SA2126-TL-H | 2SA2126-TL-H | 2SA2126-TL-H |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SA2126-TL-H | -50V -3A DPAK Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP |