Small Signal Bipolar Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 1004211-2SA2126-S-TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 390MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 520mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
TRANS PNP 50V 3A TPFA Product overview: 2SA2126-S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2126-S-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 3A 390MHz 800mW Surface Mount TP-FA
TRANS PNP 50V 3A TPFA
Bipolar Transistors - BJT BIP PNP 3A 50V
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA2126-S-TL-E | 1004211-2SA2126-S-TL-E | 276-2SA2126-S-TL-E | 2SA2126-S-TL-E-ND | 2SA2126-S-TL-E | 2SA2126-S-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA2126-S-TL-E | 50V 3A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Package Type | D2PAK | SOT3; 2-TP-FA | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Polarity | PNP; PNP | PNP | ||||
| IC(max) | 3000 milliamps | 3000 milliamps |