Bipolar (BJT) Transistor PNP 50V 3A 390MHz 800mW Through Hole TP
TRANS PNP 50V 3A TP
Bipolar Transistors - BJT BIP PNP 3A 50V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA2126-H-ND | 2SA2126-H | 2SA2126-H |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP |