onsemi Single Bipolar Transistors 2SA2125-TD-H

Description
Bipolar (BJT) Transistor PNP 50V 3A 390MHz 3.5W Surface Mount PCP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 3A 390MHz 3.5W Surface Mount PCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA2125-TD-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA2125-TD-HOSTR-ND
Single Bipolar Transistors 2SA2125-TD-HOSTR-ND
Bipolar (BJT) Transistor PNP 50V 3A 390MHz 3.5W Surface Mount PCP

Bipolar (BJT) Transistor PNP 50V 3A 390MHz 3.5W Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SA2125-TD-HOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA2125-TD-HOSCT-ND
Single Bipolar Transistors 2SA2125-TD-HOSCT-ND
Bipolar (BJT) Transistor PNP 50V 3A 390MHz 3.5W Surface Mount PCP

Bipolar (BJT) Transistor PNP 50V 3A 390MHz 3.5W Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SA2125-TD-HOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA2125-TD-HOSDKR-ND
Single Bipolar Transistors 2SA2125-TD-HOSDKR-ND
Bipolar (BJT) Transistor PNP 50V 3A 390MHz 3.5W Surface Mount PCP

Bipolar (BJT) Transistor PNP 50V 3A 390MHz 3.5W Surface Mount PCP

Buy Now Datasheet
Singapore, Singapore
50V 3A SOT-89 Bipolar Transistor
276-2SA2125-TD-H
50V 3A SOT-89 Bipolar Transistor 276-2SA2125-TD-H
Bipolar Transistor, (-)50V, (-)3A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SA2125-TD-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2125-TD-H can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)50V, (-)3A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SA2125-TD-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2125-TD-H can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SA2125-TD-H - 906311-2SA2125-TD-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2125-TD-H
906311-2SA2125-TD-H
TRANSISTORS - Transistors (BJT) - Single - 2SA2125-TD-H 906311-2SA2125-TD-H
Manufacturer: ON Semiconductor Win Source Part Number: 906311-2SA2125-TD-H Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 50 V 3 A 390MHz 3.5 W Surface Mount PCP Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: 2SA2125 Categories: Discrete Semiconductor Products Case / Package: PCP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 2SA2125-TD-HOSDKR, 2SA2125-TD-H-ND, 2SA2125-TD-HOSTR, 2SA2125-TD-HOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 906311-2SA2125-TD-H
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 50 V 3 A 390MHz 3.5 W Surface Mount PCP
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2SA2125
Categories: Discrete Semiconductor Products
Case / Package: PCP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 2SA2125-TD-HOSDKR, 2SA2125-TD-H-ND, 2SA2125-TD-HOSTR, 2SA2125-TD-HOSCT

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA2125-TD-H
Bipolar Transistors - BJT 2SA2125-TD-H
Bipolar Transistors - BJT DC-DC CONVERTER

Bipolar Transistors - BJT DC-DC CONVERTER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA2125-TD-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA2125-TD-H
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA2125-TD-H
TRANS PNP 50V 3A PCP

TRANS PNP 50V 3A PCP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA2125-TD-HOSTR-ND 276-2SA2125-TD-H 906311-2SA2125-TD-H 2SA2125-TD-H 2SA2125-TD-H
Product Name Single Bipolar Transistors 50V 3A SOT-89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA2125-TD-H Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-243AA SOT3; PCP PCP
IC(max) 3000 milliamps 3000 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data