onsemi 30V 2A Bipolar Transistor 2SA2124-S-TD-E

Description
Transistor PNP 30V 2A
Request a Quote Datasheet
Description
Transistor PNP 30V 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SA2124-S-TD-E - Rochester Electronics
Newburyport, MA, United States
Transistor PNP 30V 2A

Transistor PNP 30V 2A

Supplier's Site Datasheet
Singapore, Singapore
30V 2A Bipolar Transistor
276-2SA2124-S-TD-E
30V 2A Bipolar Transistor 276-2SA2124-S-TD-E
TRANS PNP 30V 2A PCP Product overview: 2SA2124-S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2124-S-TD-E can be used for catalog matching and distributor lookup.

TRANS PNP 30V 2A PCP Product overview: 2SA2124-S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2124-S-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA2124-S-TD-E - 038891-2SA2124-S-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2124-S-TD-E
038891-2SA2124-S-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SA2124-S-TD-E 038891-2SA2124-S-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 038891-2SA2124-S-TD- E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 440MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PCP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 400mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 3.5W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 038891-2SA2124-S-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 440MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PCP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 400mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 3.5W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA2124-S-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA2124-S-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA2124-S-TD-E
TRANS PNP 30V 2A PCP

TRANS PNP 30V 2A PCP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SA2124-S-TD-E 276-2SA2124-S-TD-E 038891-2SA2124-S-TD-E 2SA2124-S-TD-E
Product Name 30V 2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA2124-S-TD-E Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type SIL3 Tape & Reel (TR) SOT3; PCP
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data