Manufacturer: ON Semiconductor
Win Source Part Number: 038890-2SA2099
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 130MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220ML
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 250mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 50V 10A 130MHz 2W Through Hole TO-220ML
10A, 50V, PNP, Si, POWER TRANSISTOR, TO-220AB, TO-220ML, 3 PIN Product overview: 2SA2099 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2099 can be used for catalog matching and distributor lookup.
TRANS PNP 50V 10A TO220ML
TRANS PNP 50V 10A TO-220ML
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 038890-2SA2099 | 2SA2099-ND | 276-2SA2099 | 2SA2099 | 598-2SA2099 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA2099 | Single Bipolar Transistors | 10A 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PNP 50V 10A TO-220ML |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | |
| Package Type | TO-220; SOT3; TO-220ML | TO-220; TO-220-3 Full Pack | |||
| IC(max) | 10000 milliamps | 10000 milliamps | |||
| VCEO | 50 volts | 50 volts | |||
| VCBO | 60 volts |