Manufacturer: ON Semiconductor
Win Source Part Number: 801731-2SA2040-TL-E
Packaging: Reel
Mounting Style: SMD
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 290MHz
Supplier Device Package: 2-TP-FA
Temperature Range - Operating: 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 700
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 40mA, 2A
DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 500mA, 2V
PNP BJT 50V 8A TO-252 DPAK Surface Mount Transistor Product overview: 2SA2040-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 8A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 50V, 8A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2040-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 8A 290MHz 1W Surface Mount TP-FA
Bipolar (BJT) Transistor PNP 50V 8A 290MHz 1W Surface Mount TP-FA
Bipolar (BJT) Transistor PNP 50V 8A 290MHz 1W Surface Mount TP-FA
TRANS PNP 50V 8A TP-FA
Bipolar Transistors - BJT BIP PNP 8A 50V
TRANS PNP 50V 8A TP-FA
TRANS, BIPOL, PNP, -50V, TO-252-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:290MHz; Power Dissipation Pd:15W; DC Collector Current:-8A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 801731-2SA2040-TL-E | 276-2SA2040-TL-E | 2SA2040-TL-EOSCT-ND | 2SA2040-TL-E | 2SA2040-TL-E | 2SA2040-TL-E | 02AC4432 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA2040-TL-E | SMD 50V 8A TO-252 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Bipol, Pnp, -50V, To-252-3; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP; PNP | PNP | |||
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||||
| VCBO | 50 volts | ||||||
| PD | 1000 milliwatts |