onsemi TRANSISTORS - Transistors (BJT) - Single - 2SA2039-TL-E 2SA2039-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005787-2SA2039-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 360MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 430mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005787-2SA2039-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 360MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 430mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA2039-TL-E - 005787-2SA2039-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2039-TL-E
005787-2SA2039-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SA2039-TL-E 005787-2SA2039-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 005787-2SA2039-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 360MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 430mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005787-2SA2039-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 360MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 430mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SA2039-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA2039-TL-EOSCT-ND
Single Bipolar Transistors 2SA2039-TL-EOSCT-ND
Bipolar (BJT) Transistor PNP 50V 5A 360MHz 800mW Surface Mount TP-FA

Bipolar (BJT) Transistor PNP 50V 5A 360MHz 800mW Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SA2039-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA2039-TL-EOSDKR-ND
Single Bipolar Transistors 2SA2039-TL-EOSDKR-ND
Bipolar (BJT) Transistor PNP 50V 5A 360MHz 800mW Surface Mount TP-FA

Bipolar (BJT) Transistor PNP 50V 5A 360MHz 800mW Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SA2039-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA2039-TL-EOSTR-ND
Single Bipolar Transistors 2SA2039-TL-EOSTR-ND
Bipolar (BJT) Transistor PNP 50V 5A 360MHz 800mW Surface Mount TP-FA

Bipolar (BJT) Transistor PNP 50V 5A 360MHz 800mW Surface Mount TP-FA

Buy Now Datasheet
Singapore, Singapore
-50V -5A DPAK Bipolar Transistor
276-2SA2039-TL-E
-50V -5A DPAK Bipolar Transistor 276-2SA2039-TL-E
Bipolar Transistor, -50V, -5A, Low VCE(sat), PNP Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA2039-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2039-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, -50V, -5A, Low VCE(sat), PNP Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA2039-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2039-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 7924997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7924997
Bipolar Transistors 7924997
Transistor PNP 50V 5A LowVCE(sat) TP-FA3

Transistor PNP 50V 5A LowVCE(sat) TP-FA3

Supplier's Site
Bipolar Transistors - 7924997P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7924997P
Bipolar Transistors 7924997P
Transistor PNP 50V 5A LowVCE(sat) TP-FA3

Transistor PNP 50V 5A LowVCE(sat) TP-FA3

Supplier's Site
Bipolar Transistors - 1453582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453582
Bipolar Transistors 1453582
Transistor PNP 50V 5A LowVCE(sat) TP-FA3

Transistor PNP 50V 5A LowVCE(sat) TP-FA3

Supplier's Site
Single Bipolar Transistors - 2SA2039-TL-E - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SA2039-TL-E
Single Bipolar Transistors 2SA2039-TL-E
TRANS PNP 50V 5A TPFA

TRANS PNP 50V 5A TPFA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA2039-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA2039-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA2039-TL-E
TRANS PNP 50V 5A TP-FA

TRANS PNP 50V 5A TP-FA

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA2039-TL-E
Bipolar Transistors - BJT 2SA2039-TL-E
Bipolar Transistors - BJT BIP PNP 5A 50V

Bipolar Transistors - BJT BIP PNP 5A 50V

Buy Now Datasheet
TRANS PNP 50V 5A TP-FA - 598-2SA2039-TL-E - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 50V 5A TP-FA
598-2SA2039-TL-E
TRANS PNP 50V 5A TP-FA 598-2SA2039-TL-E
TRANS PNP 50V 5A TP-FA

TRANS PNP 50V 5A TP-FA

Supplier's Site
Trans, Bipol, Pnp, -50V, To-252-3; Transistor Polarity Onsemi - 99AC6846 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Pnp, -50V, To-252-3; Transistor Polarity Onsemi
99AC6846
Trans, Bipol, Pnp, -50V, To-252-3; Transistor Polarity Onsemi 99AC6846
TRANS, BIPOL, PNP, -50V, TO-252-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:360MHz; Power Dissipation Pd:15W; DC Collector Current:-5A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, PNP, -50V, TO-252-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:360MHz; Power Dissipation Pd:15W; DC Collector Current:-5A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 005787-2SA2039-TL-E 2SA2039-TL-EOSCT-ND 276-2SA2039-TL-E 7924997 7924997P 2SA2039-TL-E 2SA2039-TL-E 2SA2039-TL-E 598-2SA2039-TL-E 99AC6846
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA2039-TL-E Single Bipolar Transistors -50V -5A DPAK Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS PNP 50V 5A TP-FA Trans, Bipol, Pnp, -50V, To-252-3; Transistor Polarity Onsemi
Polarity PNP; PNP PNP PNP PNP PNP; PNP PNP; PNP PNP
Package Type SOT3; 2-TP-FA TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tp-fa TP-FA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Number of units in IC 1
IC(max) 5000 milliamps 5000 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data