Manufacturer: ON Semiconductor
Win Source Part Number: 855069-2SA2039-E
Features: Bipolar (BJT) Transistor 50 V 5 A 800 mW
Package: Bulk
Family Name: 2SA2039
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2SA2039-E-ND, 2SA2039-EOS
PNP BJT 50V 5A 800mW TO-251 IPAK Through Hole Transistor Product overview: 2SA2039-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 5A, 800mW. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 50V, 5A, 800mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2039-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 5A 360MHz 800mW Through Hole TP
TRANS PNP 50V 5A TP
TRANS PNP 50V 5A TP
BIPOLAR TRANSISTOR, PNP, -50V, TO-251-4; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:5A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
BIPOLAR TRANSISTOR, PNP, -50V, TO-251-4; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:360MHz; Power Dissipation Pd:15W; DC Collector Current:-5A; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes
Bipolar Transistors - BJT BIP PNP 5A 50V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 855069-2SA2039-E | 276-2SA2039-E | 2SA2039-EOS-ND | 2SA2039-E | 2SA2039-E | 07W7597 | 50AC7731 | 2SA2039-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA2039-E | Through-Hole 50V 5A 800mW Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistor, Pnp, -50V, To-251-4; Transistor Polarity Onsemi | Bipolar Transistor, Pnp, -50V, To-251-4; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Package Type | SOT3 | TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | TO-3 | TO-3 | |||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | -5000 milliamps | |||
| VCBO | 50 volts | |||||||
| PD | 800 milliwatts | 15000 milliwatts | 15000 milliwatts | |||||
| TJ | -55 C (-67 F) | 150 C (302 F) |