onsemi 50V 100mA 140MHz Bipolar Transistor 2SA2029M3T5G

Description
PNP BJT Transistor, 50V VCEO, 100mA IC, 140MHz, SOT-723 Product overview: 2SA2029M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 140MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 140MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2029M3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 50V VCEO, 100mA IC, 140MHz, SOT-723 Product overview: 2SA2029M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 140MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 140MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2029M3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100mA 140MHz Bipolar Transistor
276-2SA2029M3T5G
50V 100mA 140MHz Bipolar Transistor 276-2SA2029M3T5G
PNP BJT Transistor, 50V VCEO, 100mA IC, 140MHz, SOT-723 Product overview: 2SA2029M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 140MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 140MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2029M3T5G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 50V VCEO, 100mA IC, 140MHz, SOT-723 Product overview: 2SA2029M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 140MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 140MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2029M3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA2029M3T5G - 1124624-2SA2029M3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2029M3T5G
1124624-2SA2029M3T5G
TRANSISTORS - Transistors (BJT) - Single - 2SA2029M3T5G 1124624-2SA2029M3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 1124624-2SA2029M3T5G Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 140MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-723 Temperature Range - Operating: 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500pA (ICBO) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 2SA2029 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 1mA, 6V Maximum Power: 265mW

Manufacturer: ON Semiconductor
Win Source Part Number: 1124624-2SA2029M3T5G
Packaging: Cut Tape (CT)
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 140MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-723
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-723
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500pA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: 2SA2029
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 1mA, 6V
Maximum Power: 265mW

Buy Now
 - 2SA2029M3T5G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - 488-2SA2029M3T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-2SA2029M3T5GTR-ND
Single Bipolar Transistors 488-2SA2029M3T5GTR-ND
Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 265mW Surface Mount SOT-723

Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 265mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - 488-2SA2029M3T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-2SA2029M3T5GDKR-ND
Single Bipolar Transistors 488-2SA2029M3T5GDKR-ND
Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 265mW Surface Mount SOT-723

Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 265mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - 488-2SA2029M3T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-2SA2029M3T5GCT-ND
Single Bipolar Transistors 488-2SA2029M3T5GCT-ND
Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 265mW Surface Mount SOT-723

Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 265mW Surface Mount SOT-723

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA2029M3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA2029M3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA2029M3T5G
TRANS PNP 50V 0.1A SOT723

TRANS PNP 50V 0.1A SOT723

Supplier's Site
TRANS PNP 50V 0.1A SOT-723 - 598-2SA2029M3T5G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 50V 0.1A SOT-723
598-2SA2029M3T5G
TRANS PNP 50V 0.1A SOT-723 598-2SA2029M3T5G
TRANS PNP 50V 0.1A SOT-723

TRANS PNP 50V 0.1A SOT-723

Supplier's Site
Bipolar Transistor, Pnp, -50V, Sot-723, Full Reel; Transistor Polarity Onsemi - 45J2514 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -50V, Sot-723, Full Reel; Transistor Polarity Onsemi
45J2514
Bipolar Transistor, Pnp, -50V, Sot-723, Full Reel; Transistor Polarity Onsemi 45J2514
BIPOLAR TRANSISTOR, PNP, -50V, SOT-723, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:265mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -50V, SOT-723, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:265mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA2029M3T5G
Bipolar Transistors - BJT 2SA2029M3T5G
Bipolar Transistors - BJT 100mA 60V PNP

Bipolar Transistors - BJT 100mA 60V PNP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SA2029M3T5G 1124624-2SA2029M3T5G 2SA2029M3T5G 488-2SA2029M3T5GTR-ND 2SA2029M3T5G 598-2SA2029M3T5G 45J2514 2SA2029M3T5G
Product Name 50V 100mA 140MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA2029M3T5G Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 50V 0.1A SOT-723 Bipolar Transistor, Pnp, -50V, Sot-723, Full Reel; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP PNP; PNP PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
VCBO 60 volts
fT 140 MHz
Unlock Full Specs
to access all available technical data