onsemi Single Bipolar Transistors 2SA2013-TD-E

Description
Bipolar (BJT) Transistor PNP 50V 4A 400MHz 3.5W Surface Mount PCP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 4A 400MHz 3.5W Surface Mount PCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA2013-TD-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA2013-TD-EOSDKR-ND
Single Bipolar Transistors 2SA2013-TD-EOSDKR-ND
Bipolar (BJT) Transistor PNP 50V 4A 400MHz 3.5W Surface Mount PCP

Bipolar (BJT) Transistor PNP 50V 4A 400MHz 3.5W Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SA2013-TD-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA2013-TD-EOSTR-ND
Single Bipolar Transistors 2SA2013-TD-EOSTR-ND
Bipolar (BJT) Transistor PNP 50V 4A 400MHz 3.5W Surface Mount PCP

Bipolar (BJT) Transistor PNP 50V 4A 400MHz 3.5W Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SA2013-TD-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA2013-TD-EOSCT-ND
Single Bipolar Transistors 2SA2013-TD-EOSCT-ND
Bipolar (BJT) Transistor PNP 50V 4A 400MHz 3.5W Surface Mount PCP

Bipolar (BJT) Transistor PNP 50V 4A 400MHz 3.5W Surface Mount PCP

Buy Now Datasheet
Bipolar Transistors - 8009257P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009257P
Bipolar Transistors 8009257P
2SA2013-TD-E, BIP PNP 4A 50V

2SA2013-TD-E, BIP PNP 4A 50V

Supplier's Site
Bipolar Transistors - 8009257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009257
Bipolar Transistors 8009257
2SA2013-TD-E, BIP PNP 4A 50V

2SA2013-TD-E, BIP PNP 4A 50V

Supplier's Site
Bipolar Transistors - 1631990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1631990
Bipolar Transistors 1631990
2SA2013-TD-E, BIP PNP 4A 50V

2SA2013-TD-E, BIP PNP 4A 50V

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SA2013-TD-E - 005782-2SA2013-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2013-TD-E
005782-2SA2013-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SA2013-TD-E 005782-2SA2013-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 005782-2SA2013-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 400MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 340mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 3.5W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 005782-2SA2013-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 340mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 3.5W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
-50V -4A 360MHz SOT-89 Bipolar Transistor
276-2SA2013-TD-E
-50V -4A 360MHz SOT-89 Bipolar Transistor 276-2SA2013-TD-E
PNP BJT Transistor, -50V, -4A, 360MHz, SOT-89 Product overview: 2SA2013-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -4A, 360MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -4A, 360MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2013-TD-E can be used for catalog matching and distributor lookup.

PNP BJT Transistor, -50V, -4A, 360MHz, SOT-89 Product overview: 2SA2013-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -4A, 360MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -4A, 360MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2013-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistors - BJT BIP PNP 4A 50V - 598-2SA2013-TD-E - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT BIP PNP 4A 50V
598-2SA2013-TD-E
Bipolar Transistors - BJT BIP PNP 4A 50V 598-2SA2013-TD-E
Bipolar Transistors - BJT BIP PNP 4A 50V

Bipolar Transistors - BJT BIP PNP 4A 50V

Supplier's Site
Single Bipolar Transistors - 2SA2013-TD-E - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SA2013-TD-E
Single Bipolar Transistors 2SA2013-TD-E
TRANS PNP 50V 4A PCP

TRANS PNP 50V 4A PCP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA2013-TD-E
Bipolar Transistors - BJT 2SA2013-TD-E
Bipolar Transistors - BJT BIP PNP 4A 50V

Bipolar Transistors - BJT BIP PNP 4A 50V

Buy Now Datasheet
Transistor, Pnp, -50V, -4A, Sot-89; Transistor Polarity Onsemi - 13AC6275 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -50V, -4A, Sot-89; Transistor Polarity Onsemi
13AC6275
Transistor, Pnp, -50V, -4A, Sot-89; Transistor Polarity Onsemi 13AC6275
TRANSISTOR, PNP, -50V, -4A, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:4A; Power Dissipation Pd:3.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:200hFERoHS Compliant: Yes

TRANSISTOR, PNP, -50V, -4A, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:4A; Power Dissipation Pd:3.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:200hFERoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -50V, -4A, Sot-89; Transistor Polarity Onsemi - 99AC6844 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -50V, -4A, Sot-89; Transistor Polarity Onsemi
99AC6844
Transistor, Pnp, -50V, -4A, Sot-89; Transistor Polarity Onsemi 99AC6844
TRANSISTOR, PNP, -50V, -4A, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:400MHz; Power Dissipation Pd:3.5W; DC Collector Current:-4A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -50V, -4A, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:400MHz; Power Dissipation Pd:3.5W; DC Collector Current:-4A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA2013-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA2013-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA2013-TD-E
TRANS PNP 50V 4A PCP

TRANS PNP 50V 4A PCP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SA2013-TD-EOSDKR-ND 8009257P 8009257 005782-2SA2013-TD-E 276-2SA2013-TD-E 598-2SA2013-TD-E 2SA2013-TD-E 2SA2013-TD-E 13AC6275 2SA2013-TD-E
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA2013-TD-E -50V -4A 360MHz SOT-89 Bipolar Transistor Bipolar Transistors - BJT BIP PNP 4A 50V Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Pnp, -50V, -4A, Sot-89; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP PNP PNP; PNP PNP; PNP PNP
Package Type TO-243AA PCP Pcp SOT3; PCP TO-243AA TO-3; SOT89
Number of units in IC 1 1
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data