Bipolar (BJT) Transistor PNP 30V 5A 420MHz 3.5W Surface Mount PCP
Manufacturer: ON Semiconductor
Win Source Part Number: 1004203-2SA2012-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 420MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 210mV @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 3.5W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Bipolar Transistor, -30V, -5A, Low VCE(sat) PNP Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SA2012-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2012-TD-E can be used for catalog matching and distributor lookup.
TRANS PNP 30V 5A PCP
TRANS PNP 30V 5A PCP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA2012-TD-EOSTR-ND | 1004203-2SA2012-TD-E | 276-2SA2012-TD-E | 2SA2012-TD-E | 2SA2012-TD-E |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SA2012-TD-E | -30V -5A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | |
| Package Type | TO-243AA | SOT3; PCP | TO-243AA | ||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||
| VCBO | 30 volts | ||||
| PD | 1300 milliwatts |