onsemi 6A 12V Bipolar Transistor 2SA2011-TD-E

Description
Bipolar PNP Transistor, 6A 12V
Request a Quote Datasheet
Description
Bipolar PNP Transistor, 6A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SA2011-TD-E - Rochester Electronics
Newburyport, MA, United States
Bipolar PNP Transistor, 6A 12V

Bipolar PNP Transistor, 6A 12V

Supplier's Site Datasheet
Singapore, Singapore
6A 12V Bipolar Transistor
276-2SA2011-TD-E
6A 12V Bipolar Transistor 276-2SA2011-TD-E
BIP PNP 6A 12V Product overview: 2SA2011-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 12V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2011-TD-E can be used for catalog matching and distributor lookup.

BIP PNP 6A 12V Product overview: 2SA2011-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 12V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2011-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA2011-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA2011-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA2011-TD-E
BIP PNP 6A 12V

BIP PNP 6A 12V

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA2011-TD-E 276-2SA2011-TD-E 2SA2011-TD-E
Product Name 6A 12V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 6697509 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
 - BC857SH6433XTMA1 - Rochester Electronics
Specs
Polarity PNP
Package Type PG-SOT363-6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers