onsemi Discrete Semiconductor Products 2SA1973-6

Description
Manufacturer: ON Semiconductor Win Source Part Number: 154113-2SA1973-6 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1973 Introduction Date: September 01, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 154113-2SA1973-6 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1973 Introduction Date: September 01, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154113-2SA1973-6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154113-2SA1973-6
Discrete Semiconductor Products 154113-2SA1973-6
Manufacturer: ON Semiconductor Win Source Part Number: 154113-2SA1973-6 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1973 Introduction Date: September 01, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 154113-2SA1973-6
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1973
Introduction Date: September 01, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154113-2SA1973-6
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
SN74GTLP1394 2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity - SN74GTLP1394D - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP,SOIC,VQFN
Input Voltage 3.15 to 3.45 volts
View Details
4 suppliers
Translators, Level Shifters - 1727-2877-ND - DigiKey
Specs
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers