Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075401-2SA1962RTU
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 17A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 55 @ 1A, 5V
Maximum Power Dissipation: 130W
Alternative Parts (Cross-Reference): 2STA1962; 2SA1962O; 2SA1962OTU;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 450
Bipolar (BJT) Transistor PNP 250V 17A 30MHz 130W Through Hole TO-3P
TRANS PNP 250V 17A TO3P Product overview: 2SA1962RTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1962RTU can be used for catalog matching and distributor lookup.
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
Bipolar Transistors - BJT PNP Epitaxial Silicon
TRANS PNP 250V 17A TO3P
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 075401-2SA1962RTU | 2SA1962RTU-ND | 276-2SA1962RTU | 2SA1962RTU | 2SA1962RTU | 2SA1962RTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1962RTU | Single Bipolar Transistors | 250V 17A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | PNP | PNP | PNP | ||
| Package Type | TO-3; SOT3; TO-3P | TO-3; TO-3P-3, SC-65-3 | Bulk | TO-3; TO-3P-3L | ||
| Packing Method | Bulk | Tube; Tube | Tube; Tube | |||
| IC(max) | 15000 milliamps | 17000 milliamps |