Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 005779-2SA1962OTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 17A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 80 @ 1A, 5V
Maximum Power Dissipation: 130W
Alternative Parts (Cross-Reference): 2STA1962; 2SA1962O; 2SA1962RTU; 2SA1962OTU;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automation & Process Control, Medical, Sensing & Instrumentation, Signal Processing, Communications & Networking
Quantity per package: 450
Bipolar Transistors - BJT PNP 230V 15A 130W Product overview: 2SA1962OTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A, 130W. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, 130W, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2SA1962OTU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 250V 17A 30MHz 130W Through Hole TO-3P
TRANS, PNP, -250V, -17A, 150DEG C, 130W; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:17A; Power Dissipation:130W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 250V 17A TO3P
Bipolar Transistors - BJT PNP 230V 15A 130W
TRANS PNP 250V 17A TO3P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005779-2SA1962OTU | 2087-2SA1962OTU | 2SA1962OTU-ND | 74AC2608 | 2SA1962OTU | 2SA1962OTU | 2SA1962OTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1962OTU | 230V 15A 130W Bipolar Transistor | Single Bipolar Transistors | Trans, Pnp, -250V, -17A, 150Deg C, 130W; Transistor Polarity Onsemi | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-3; SOT3; TO-3P | Tube | TO-3; TO-3P-3, SC-65-3 | TO-3 | TO-3; TO-3P-3, SC-65-3 | ||
| Packing Method | Tube | Tube; Tube | |||||
| IC(max) | 15000 milliamps | 17000 milliamps | 17000 milliamps | ||||
| fT | 30 MHz |