onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SA1826S-AY

Description
Bipolar PNP Transistor, 3A 100V
Request a Quote Datasheet
Description
Bipolar PNP Transistor, 3A 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SA1826S-AY - Rochester Electronics
Newburyport, MA, United States
Bipolar PNP Transistor, 3A 100V

Bipolar PNP Transistor, 3A 100V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036626-2SA1826S-AY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036626-2SA1826S-AY
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036626-2SA1826S-AY
Win Source Part Number: 1036626-2SA1826S-AY Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONS2SA1826S-AY,21 56-2SA1826S-AY RoHS Status: Not applicable

Win Source Part Number: 1036626-2SA1826S-AY
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: ONSONS2SA1826S-AY,2156-2SA1826S-AY
RoHS Status: Not applicable

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1826S-AY
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1826S-AY
BIP PNP 3A 100V

BIP PNP 3A 100V

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA1826S-AY 1036626-2SA1826S-AY 2SA1826S-AY
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MX0912B251Y - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
VCEO 60 volts
Output Power 690 watts
View Details
2 suppliers
Single Bipolar Transistors - BC817SUE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SC-74, SOT-457
View Details
3 suppliers
Bipolar Transistors - 6697316P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4VL - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details