onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 2SA1778-3-TB-E

Description
Win Source Part Number: 1155491-2SA1778-3-TB -E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 250mW Voltage - Collector Emitter Breakdown (Max): 15V Current - Collector (Ic) (Max): 50mA Gain: 13dB Transistor Type: PNP DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 10V Frequency - Transition: 1.2GHz Noise Figure (dB Typ @ f): 2.5dB @ 400MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: 3-CP ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Sanyo Other Names: 2156-2SA1778-3-TB-E, ONSSNY2SA1778-3-TB-E Base Product Number: 2SA1778 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1155491-2SA1778-3-TB -E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 250mW Voltage - Collector Emitter Breakdown (Max): 15V Current - Collector (Ic) (Max): 50mA Gain: 13dB Transistor Type: PNP DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 10V Frequency - Transition: 1.2GHz Noise Figure (dB Typ @ f): 2.5dB @ 400MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: 3-CP ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Sanyo Other Names: 2156-2SA1778-3-TB-E, ONSSNY2SA1778-3-TB-E Base Product Number: 2SA1778 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1155491-2SA1778-3-TB-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1155491-2SA1778-3-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1155491-2SA1778-3-TB-E
Win Source Part Number: 1155491-2SA1778-3-TB -E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 250mW Voltage - Collector Emitter Breakdown (Max): 15V Current - Collector (Ic) (Max): 50mA Gain: 13dB Transistor Type: PNP DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 10V Frequency - Transition: 1.2GHz Noise Figure (dB Typ @ f): 2.5dB @ 400MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: 3-CP ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Sanyo Other Names: 2156-2SA1778-3-TB-E, ONSSNY2SA1778-3-TB-E Base Product Number: 2SA1778 RoHS Status: Not applicable

Win Source Part Number: 1155491-2SA1778-3-TB-E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 250mW
Voltage - Collector Emitter Breakdown (Max): 15V
Current - Collector (Ic) (Max): 50mA
Gain: 13dB
Transistor Type: PNP
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 10V
Frequency - Transition: 1.2GHz
Noise Figure (dB Typ @ f): 2.5dB @ 400MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: 3-CP
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: Sanyo
Other Names: 2156-2SA1778-3-TB-E,ONSSNY2SA1778-3-TB-E
Base Product Number: 2SA1778
RoHS Status: Not applicable

Buy Now
 - 2SA1778-3-TB-E - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Planar Silicon Transistor For Vhf Converter, Local Oscillator Applications

PNP Epitaxial Planar Silicon Transistor For Vhf Converter, Local Oscillator Applications

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1778-3-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1778-3-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1778-3-TB-E
PNP TRANSISTOR

PNP TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors RF Transistors Bipolar RF Transistors
Product Number 1155491-2SA1778-3-TB-E 2SA1778-3-TB-E 2SA1778-3-TB-E
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3 SOT23; SOT-23-3
Power Gain 13 dB
Output Power 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220660 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details
Automotive 50V 100mA 200MW Bipolar Transistor - 293-BCR108E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16-QR - Nexperia B.V.
Specs
Polarity NPN
Package Type

-

View Details
4 suppliers