PNP Bipolar Transistor
Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 150mW Surface Mount SC-75, SOT-416
Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 150mW Surface Mount SC-75, SOT-416
Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 150mW Surface Mount SC-75, SOT-416
Manufacturer: ON Semiconductor
Win Source Part Number: 104936-2SA1774T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-75, SOT-416
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 500pA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
PNP BJT Transistor, 50V VCEO, 100mA IC, 140MHz fT, SOT-416 Product overview: 2SA1774T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 140MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 140MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1774T1G can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, PNP, -50V; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:140MHzRoHS
Bipolar Transistors - BJT 100mA 60V PNP
TRANS PNP 50V 0.1A SC75 SOT416
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA1774T1G | 488-2SA1774T1GCT-ND | 104936-2SA1774T1G | 276-2SA1774T1G | 88H5177 | 2SA1774T1G | 2SA1774T1G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SA1774T1G | 50V 100mA 140MHz Bipolar Transistor | Bipolar Transistor, Pnp, -50V; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | SC-75 (SOT-416) 3 LEAD | SC-75, SOT-416 | SOT3; SC-75, SOT-416 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |