Manufacturer: ON Semiconductor
Win Source Part Number: 005767-2SA1774G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-75, SOT-416
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 500pA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Small Signal Bipolar Transistor, 0.1A, 50V, PNP
Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 150mW Surface Mount SC-75, SOT-416
PNP BJT Transistor, 50V VCEO, 100mA IC, 140MHz, SOT-416 Product overview: 2SA1774G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 140MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 140MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1774G can be used for catalog matching and distributor lookup.
TRANS PNP 50V 0.1A SC75 SOT416
Bipolar Transistors - BJT 100mA 60V PNP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005767-2SA1774G | 2SA1774G | 2SA1774GOSTR-ND | 276-2SA1774G | 2SA1774G | 2SA1774G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1774G | Single Bipolar Transistors | 50V 100mA 140MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP; PNP | PNP | PNP | PNP | ||
| Package Type | SOT3; SC-75, SOT-416 | SC-75 (SOT-416) | SC-75, SOT-416 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts |