TRANS PNP GP 50V 100MA SC-75 Product overview: 2SA1774 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1774 can be used for catalog matching and distributor lookup.
Transistor PNP 50V 0.1A SC75-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1124546-2SA1774
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | RF Transistors |
| Product Number | 276-2SA1774 | 2SA1774 | 1124546-2SA1774 |
| Product Name | 50V 100MA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA1774 | |
| Package Type | Bulk | SC-75 (SOT-416) | SOT3 |