Bipolar PNP Transistor, 0.7A 160V
Bipolar (BJT) Transistor PNP 160V 700mA 120MHz 1W Through Hole 3-NMP
TRANS PNP 160V 0.7A 3NMP
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SA1768T-AN | 2SA1768T-AN-ND | 2SA1768T-AN |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP |