onsemi Discrete Semiconductor Products 2SA1753

Description
Manufacturer: ON Semiconductor Win Source Part Number: 153946-2SA1753 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1753 Alternative Parts (Cross-Reference): 2SA1953-A(TE85,F); 2SA1953B; 2SA1953-A(TE85L); 2SA1953-B(TE85L); Introduction Date: September 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 153946-2SA1753 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1753 Alternative Parts (Cross-Reference): 2SA1953-A(TE85,F); 2SA1953B; 2SA1953-A(TE85L); 2SA1953-B(TE85L); Introduction Date: September 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153946-2SA1753 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153946-2SA1753
Discrete Semiconductor Products 153946-2SA1753
Manufacturer: ON Semiconductor Win Source Part Number: 153946-2SA1753 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1753 Alternative Parts (Cross-Reference): 2SA1953-A(TE85,F); 2SA1953B; 2SA1953-A(TE85L); 2SA1953-B(TE85L); Introduction Date: September 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 153946-2SA1753
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1753
Alternative Parts (Cross-Reference): 2SA1953-A(TE85,F); 2SA1953B; 2SA1953-A(TE85L); 2SA1953-B(TE85L);
Introduction Date: September 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153946-2SA1753
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

 - 100324QI-G - Rochester Electronics
Specs
Logic Family TTL; ECL
Package Type PLCC
Features RoHS
View Details
4 suppliers
Translator ICs - 1897448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - 1727-6369-2-ND - DigiKey
Specs
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers