onsemi Discrete Semiconductor Products 2SA1729S-TD-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 153919-2SA1729S-TD-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1729S-TD-E ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 153919-2SA1729S-TD-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1729S-TD-E ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153919-2SA1729S-TD-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153919-2SA1729S-TD-E
Discrete Semiconductor Products 153919-2SA1729S-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 153919-2SA1729S-TD-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1729S-TD-E ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 153919-2SA1729S-TD-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1729S-TD-E
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153919-2SA1729S-TD-E
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100LVEL91DW - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; LVPECL
View Details
Translator ICs - 216326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
Features RoHS
View Details
Translators, Level Shifters - 1727-7307-2-ND - DigiKey
Specs
Package Type SSOP; "24-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers