onsemi Single Bipolar Transistors 2SA1708T-AN

Description
Small Signal Bipolar Transistor
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SA1708T-AN - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor

Small Signal Bipolar Transistor

Supplier's Site Datasheet
 - 2SA1708T-AN - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor

Small Signal Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - 2SA1708T-AN-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1708T-AN-ND
Single Bipolar Transistors 2SA1708T-AN-ND
Bipolar (BJT) Transistor PNP 100V 1A 120MHz 1W Through Hole 3-NMP

Bipolar (BJT) Transistor PNP 100V 1A 120MHz 1W Through Hole 3-NMP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1708T-AN - 1004181-2SA1708T-AN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1708T-AN
1004181-2SA1708T-AN
TRANSISTORS - Transistors (BJT) - Single - 2SA1708T-AN 1004181-2SA1708T-AN
Manufacturer: ON Semiconductor Win Source Part Number: 1004181-2SA1708T-AN Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 3-NMP Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 600mV @ 40mA, 400mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004181-2SA1708T-AN
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-NMP
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 600mV @ 40mA, 400mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1708T-AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1708T-AN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1708T-AN
TRANS PNP 100V 1A 3NMP

TRANS PNP 100V 1A 3NMP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 2SA1708T-AN 2SA1708T-AN-ND 1004181-2SA1708T-AN 2SA1708T-AN
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA1708T-AN Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type NMP3 (Taping) SC-71 SOT3; 3-NMP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219976 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Bipolar Transistor, General Purpose Transistor - BC847BW - Infineon Technologies AG
Specs
Polarity NPN (Single); NPN
Package Type SOT323; SOT323
Packing Method Tape Reel; TAPE & REEL
View Details
2 suppliers
50 V, 200 mA NPN general-purpose transistors - 2PD601BRL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 200 milliamps
VCEO 50 volts
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details