onsemi 2SA1708S-YMH-AN

Description
Transistor Bipolar NMP
Request a Quote
Description
Transistor Bipolar NMP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SA1708S-YMH-AN is a PNP bipolar transistor in an NMP packaging, part of a series rated for a collector-to-emitter voltage of -100 V, collector current of -1 A, and collector dissipation of 1 W. The device features a high breakdown voltage, fast switching speed, and comes in a surface-mount package with dimensions matching JEITA/JEDEC SC-71. It operates with a junction temperature up to 150°C and a storage temperature range of -55°C to +150°C. The transistor has a DC current gain (hFE) range of 140 to 280 for the S-rank, a gain-bandwidth product of 120 MHz, and a collector-to-emitter saturation voltage of -0.1 V to -0.6 V at -400 mA collector current. The package is supplied in tape and reel, with 2,500 pieces per box.

Datasheet Summary
Powered by GS/AI

The 2SA1708S-YMH-AN is a PNP bipolar transistor in an NMP packaging, part of a series rated for a collector-to-emitter voltage of -100 V, collector current of -1 A, and collector dissipation of 1 W. The device features a high breakdown voltage, fast switching speed, and comes in a surface-mount package with dimensions matching JEITA/JEDEC SC-71. It operates with a junction temperature up to 150°C and a storage temperature range of -55°C to +150°C. The transistor has a DC current gain (hFE) range of 140 to 280 for the S-rank, a gain-bandwidth product of 120 MHz, and a collector-to-emitter saturation voltage of -0.1 V to -0.6 V at -400 mA collector current. The package is supplied in tape and reel, with 2,500 pieces per box.

Suppliers

Company
Product
Description
Supplier Links
 - 2SA1708S-YMH-AN - Rochester Electronics
Newburyport, MA, United States
Transistor Bipolar NMP

Transistor Bipolar NMP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Bipolar RF Transistors
Product Number 2SA1708S-YMH-AN
Package Type SC-71
Unlock Full Specs
to access all available technical data