PNP Epitaxial Planar Silicon Transistor For High-Voltage Switching Applications
Bipolar (BJT) Transistor PNP 100V 1A 120MHz 1W Through Hole 3-NMP
TRANS PNP 100V 1A 3NMP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SA1708S-AN | 2SA1708S-ANOSTR-ND | 2SA1708S-AN |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP |