Manufacturer: ON Semiconductor
Win Source Part Number: 762382-2SA1705S-AN
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: SC-71
Power - Max: 900mW
Transistor Type: PNP
Frequency - Transition: 150MHz
Part Status: Obsolete(EOL)
Family Name: 2SA1705S
Categories: Discrete Semiconductor Products
Manufacturer Package: 3-NMP
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 100mA, 2V
Alternative Parts (Cross-Reference): 2SB1202S-E; ;
Introduction Date: October 06, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 50V 1A 150MHz 900mW Through Hole 3-NMP
Bipolar Transistor, -50V, -1A, Low VCE(sat), PNP Single NMP hFE 140-280, NMP (Taping), 2500-REEL Product overview: 2SA1705S-AN from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -1A. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1705S-AN can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor
TRANS PNP 50V 1A 3NMP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 762382-2SA1705S-AN | 2SA1705S-AN-ND | 276-2SA1705S-AN | 2SA1705S-AN | 2SA1705S-AN |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1705S-AN | Single Bipolar Transistors | -50V -1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT3 | SC-71 | NMP3 (Taping) | ||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 50 volts | 50 volts | |||
| VCBO | -60 volts |