onsemi Discrete Semiconductor Products 2SA1685

Description
Manufacturer: ON Semiconductor Win Source Part Number: 153900-2SA1685 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1685 Alternative Parts (Cross-Reference): 2SAR522UBTL; Introduction Date: November 10, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 153900-2SA1685 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1685 Alternative Parts (Cross-Reference): 2SAR522UBTL; Introduction Date: November 10, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153900-2SA1685 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153900-2SA1685
Discrete Semiconductor Products 153900-2SA1685
Manufacturer: ON Semiconductor Win Source Part Number: 153900-2SA1685 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1685 Alternative Parts (Cross-Reference): 2SAR522UBTL; Introduction Date: November 10, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 153900-2SA1685
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1685
Alternative Parts (Cross-Reference): 2SAR522UBTL;
Introduction Date: November 10, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153900-2SA1685
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100329DC - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
Translation Both
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256009-CAXC2T245QRSWRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translator ICs - 1899184P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family MAX3391
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-2772-ND - DigiKey
Specs
Package Type SSOP; "48-BSSOP (0.295"", 7.50mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers