onsemi TRANSISTORS - RF Transistors (BJT) - 2SA1641S-TL-E 2SA1641S-TL-E

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036600-2SA1641S-TL- E Polarity: PNP Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Collector Emitter Voltage (VCEO): 20 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036600-2SA1641S-TL- E Polarity: PNP Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Collector Emitter Voltage (VCEO): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SA1641S-TL-E - 1036600-2SA1641S-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SA1641S-TL-E
1036600-2SA1641S-TL-E
TRANSISTORS - RF Transistors (BJT) - 2SA1641S-TL-E 1036600-2SA1641S-TL-E
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036600-2SA1641S-TL- E Polarity: PNP Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Collector Emitter Voltage (VCEO): 20 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036600-2SA1641S-TL-E
Polarity: PNP
Number of Pins: 3
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Collector Emitter Voltage (VCEO): 20 V

Buy Now
Singapore, Singapore
20V 8A 1000MW Bipolar Transistor
283-2SA1641S-TL-E
20V 8A 1000MW Bipolar Transistor 283-2SA1641S-TL-E
Trans Gp Bjt PNP 20V 8A 1000MW Product overview: 2SA1641S-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A, 1000MW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 8A, 1000MW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1641S-TL-E can be used for catalog matching and distributor lookup.

Trans Gp Bjt PNP 20V 8A 1000MW Product overview: 2SA1641S-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A, 1000MW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 8A, 1000MW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1641S-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1036600-2SA1641S-TL-E 283-2SA1641S-TL-E
Product Name TRANSISTORS - RF Transistors (BJT) - 2SA1641S-TL-E 20V 8A 1000MW Bipolar Transistor
Polarity PNP; PNP PNP
Unlock Full Specs
to access all available technical data