onsemi TRANSISTORS - Transistors (BJT) - Single - 2SA1593T-TL-E 2SA1593T-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 038885-2SA1593T-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 038885-2SA1593T-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1593T-TL-E - 038885-2SA1593T-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1593T-TL-E
038885-2SA1593T-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SA1593T-TL-E 038885-2SA1593T-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 038885-2SA1593T-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 038885-2SA1593T-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 2A DPAK Bipolar Transistor
276-2SA1593T-TL-E
100V 2A DPAK Bipolar Transistor 276-2SA1593T-TL-E
Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA1593T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1593T-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA1593T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1593T-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - 2SA1593T-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1593T-TL-EOSTR-ND
Single Bipolar Transistors 2SA1593T-TL-EOSTR-ND
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor PNP 100V 2A 120MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Trans GP BJT PNP 100V 2A 3-Pin(2+Tab) TP-FA T/R - 598-2SA1593T-TL-E - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 100V 2A 3-Pin(2+Tab) TP-FA T/R
598-2SA1593T-TL-E
Trans GP BJT PNP 100V 2A 3-Pin(2+Tab) TP-FA T/R 598-2SA1593T-TL-E
Trans GP BJT PNP 100V 2A 3-Pin(2+Tab) TP-FA T/R

Trans GP BJT PNP 100V 2A 3-Pin(2+Tab) TP-FA T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1593T-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1593T-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1593T-TL-E
TRANS PNP 100V 2A TP-FA

TRANS PNP 100V 2A TP-FA

Supplier's Site
Transistor, Pnp, 100V, 2A, 15W, To-252; Transistor Polarity Onsemi - 07W7589 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 100V, 2A, 15W, To-252; Transistor Polarity Onsemi
07W7589
Transistor, Pnp, 100V, 2A, 15W, To-252; Transistor Polarity Onsemi 07W7589
TRANSISTOR, PNP, 100V, 2A, 15W, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, PNP, 100V, 2A, 15W, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA1593T-TL-E
Bipolar Transistors - BJT 2SA1593T-TL-E
Bipolar Transistors - BJT BIP PNP 2A 100V

Bipolar Transistors - BJT BIP PNP 2A 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 038885-2SA1593T-TL-E 276-2SA1593T-TL-E 2SA1593T-TL-EOSTR-ND 598-2SA1593T-TL-E 2SA1593T-TL-E 07W7589 2SA1593T-TL-E
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1593T-TL-E 100V 2A DPAK Bipolar Transistor Single Bipolar Transistors Trans GP BJT PNP 100V 2A 3-Pin(2+Tab) TP-FA T/R Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp, 100V, 2A, 15W, To-252; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP; PNP PNP
Package Type SOT3; 2-TP-FA TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 2000 milliamps 2000 milliamps
VCEO 100 volts 100 volts
Unlock Full Specs
to access all available technical data