Bipolar (BJT) Transistor PNP 100V 2A 120MHz 1W Surface Mount TP-FA
TRANS PNP 100V 2A TP-FA
TRANS PNP 100V 2A TP-FA
Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA1593S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1593S-TL-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1036568-2SA1593S-TL-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 700
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 140 @ 100mA, 5V
Frequency - Transition: 120MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TP-FA
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SB1316TL; 2SB1215S-TL-E; 2SA1593T-TL-E; 2SB1215S-TL-H; 2SB1181TLQ; MJD32C-13;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: 2156-2SA1593S-TL-E,O
Base Product Number: 2SA1593
TRANSISTOR, PNP, 100V, 2A, 15W, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANS PNP 100V 2A TP-FA
Bipolar Transistors - BJT BIP PNP 2A 100V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-2SA1593S-TL-ETR-ND | 276-2SA1593S-TL-E | 1036568-2SA1593S-TL-E | 65T2436 | 2SA1593S-TL-E | 2SA1593S-TL-E |
| Product Name | Single Bipolar Transistors | 100V 2A DPAK Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Transistor, Pnp, 100V, 2A, 15W, To-252; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | TO-3 | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 100 volts | 100 volts | ||||
| VCBO | 120 volts |