Bipolar (BJT) Transistor PNP 100V 2A 120MHz 1W Through Hole TP
TRANSISTOR, PNP, 100V, 2A, 15W, TO-251; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANS PNP 100V 2A TP
Bipolar Transistors - BJT BIP PNP 2A 100V
TRANS PNP 100V 2A TP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA1593S-E-ND | 07W7587 | 2SA1593S-E | 2SA1593S-E | 2SA1593S-E |
| Product Name | Single Bipolar Transistors | Transistor, Pnp, 100V, 2A, 15W, To-251; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | TO-3 | TO-251-3 Short Leads, IPak, TO-251AA | ||
| Transistor Type | Transistor, Pnp, 100V, 2A, 15W, To-251; Transistor Polarity Onsemi | ||||
| Packing Method | Bulk; Bulk | ||||
| IC(max) | 2000 milliamps | 2000 milliamps |