Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Surface Mount TP-FA
TRANS PNP 160V 1.5A TP-FA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SA1552T-TL-HOSTR-ND | 2SA1552T-TL-H |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |