onsemi Single Bipolar Transistors 2SA1552S-TL-E

Description
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Surface Mount TP-FA
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Surface Mount TP-FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1552S-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1552S-TL-EOSCT-ND
Single Bipolar Transistors 2SA1552S-TL-EOSCT-ND
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SA1552S-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1552S-TL-EOSTR-ND
Single Bipolar Transistors 2SA1552S-TL-EOSTR-ND
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Surface Mount TP-FA

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1552S-TL-E - 101229-2SA1552S-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1552S-TL-E
101229-2SA1552S-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SA1552S-TL-E 101229-2SA1552S-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 101229-2SA1552S-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 140 @ 100mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 101229-2SA1552S-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 140 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
160V 1.5A DPAK Bipolar Transistor
276-2SA1552S-TL-E
160V 1.5A DPAK Bipolar Transistor 276-2SA1552S-TL-E
Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat) (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA1552S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1552S-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat) (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA1552S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1552S-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SA1552S-TL-E - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SA1552S-TL-E
Single Bipolar Transistors 2SA1552S-TL-E
TRANS PNP 160V 1.5A TP-FA

TRANS PNP 160V 1.5A TP-FA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA1552S-TL-E
Bipolar Transistors - BJT 2SA1552S-TL-E
Bipolar Transistors - BJT BIP PNP 1.5A 160V

Bipolar Transistors - BJT BIP PNP 1.5A 160V

Buy Now Datasheet
Trans, Bipol, Pnp, -160V, To-252-3; Transistor Polarity Onsemi - 02AC4431 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Pnp, -160V, To-252-3; Transistor Polarity Onsemi
02AC4431
Trans, Bipol, Pnp, -160V, To-252-3; Transistor Polarity Onsemi 02AC4431
TRANS, BIPOL, PNP, -160V, TO-252-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-160V; Transition Frequency ft:120MHz; Power Dissipation Pd:15W; DC Collector Current:-1.5A; DC Current Gain hFE:80hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, PNP, -160V, TO-252-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-160V; Transition Frequency ft:120MHz; Power Dissipation Pd:15W; DC Collector Current:-1.5A; DC Current Gain hFE:80hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 2SA1552S-TL-EOSCT-ND 101229-2SA1552S-TL-E 276-2SA1552S-TL-E 2SA1552S-TL-E 2SA1552S-TL-E 02AC4431
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA1552S-TL-E 160V 1.5A DPAK Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Trans, Bipol, Pnp, -160V, To-252-3; Transistor Polarity Onsemi
Polarity PNP PNP; PNP PNP; PNP PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; 2-TP-FA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
IC(max) 1500 milliamps
VCEO 160 volts
Unlock Full Specs
to access all available technical data