onsemi Single Bipolar Transistors 2SA1552S-H

Description
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Through Hole TP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Through Hole TP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1552S-HOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1552S-HOS-ND
Single Bipolar Transistors 2SA1552S-HOS-ND
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Through Hole TP

Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Through Hole TP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1552S-H - 1004171-2SA1552S-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1552S-H
1004171-2SA1552S-H
TRANSISTORS - Transistors (BJT) - Single - 2SA1552S-H 1004171-2SA1552S-H
Manufacturer: ON Semiconductor Win Source Part Number: 1004171-2SA1552S-H Packaging: Bulk Mounting: Through Hole Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TP Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 140 @ 100mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004171-2SA1552S-H
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TP
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 140 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA1552S-H
Bipolar Transistors - BJT 2SA1552S-H
Bipolar Transistors - BJT BIP PNP 1.5A 160V

Bipolar Transistors - BJT BIP PNP 1.5A 160V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1552S-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1552S-H
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1552S-H
TRANS PNP 160V 1.5A TP

TRANS PNP 160V 1.5A TP

Supplier's Site
Transistor, Pnp, 160V, 1.5A, 15W, To-251; Transistor Polarity Onsemi - 07W7581 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 160V, 1.5A, 15W, To-251; Transistor Polarity Onsemi
07W7581
Transistor, Pnp, 160V, 1.5A, 15W, To-251; Transistor Polarity Onsemi 07W7581
TRANSISTOR, PNP, 160V, 1.5A, 15W, TO-251; Transistor Polarity:PNP; Collector Emitter Voltage Max:160V; Continuous Collector Current:1.5A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, PNP, 160V, 1.5A, 15W, TO-251; Transistor Polarity:PNP; Collector Emitter Voltage Max:160V; Continuous Collector Current:1.5A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 2SA1552S-HOS-ND 1004171-2SA1552S-H 2SA1552S-H 2SA1552S-H 07W7581
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA1552S-H Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp, 160V, 1.5A, 15W, To-251; Transistor Polarity Onsemi
Polarity PNP PNP; PNP PNP
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; TP TO-3
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data